Samsung logo

Samsung UE49K5500AK 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200764
Info modified on:
21 Jun 2024, 15:51:52
Short summary description Samsung UE49K5500AK 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Grey:

Samsung UE49K5500AK, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Grey

Long summary description Samsung UE49K5500AK 124.5 cm (49") Full HD Smart TV Wi-Fi Black, Grey:

Samsung UE49K5500AK. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.