Samsung logo

Samsung UE48JU7580T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139514
Info modified on:
22 Nov 2024, 10:20:43
Short summary description Samsung UE48JU7580T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung UE48JU7580T, 121.9 cm (48"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black, Grey

Long summary description Samsung UE48JU7580T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung UE48JU7580T. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-T2, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.