Samsung UE48JU6000W, 121.9 cm (48"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, DVB-C, DVB-T, Black
Samsung UE48JU6000W. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 21:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black