Samsung logo

Samsung UE48J6300AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136671
Info modified on:
27 May 2024, 12:09:42
Short summary description Samsung UE48J6300AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung UE48J6300AW, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48J6300AW 121.9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung UE48J6300AW. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.