Samsung logo

Samsung UE48J5515AK 121.9 cm (48") Full HD Smart TV Wi-Fi Silver, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127495
Info modified on:
04 Jun 2024, 10:02:23
Short summary description Samsung UE48J5515AK 121.9 cm (48") Full HD Smart TV Wi-Fi Silver, White:

Samsung UE48J5515AK, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver, White

Long summary description Samsung UE48J5515AK 121.9 cm (48") Full HD Smart TV Wi-Fi Silver, White:

Samsung UE48J5515AK. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.