Samsung logo

Samsung UE48J5100AK 121.9 cm (48") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173994
Info modified on:
06 Nov 2024, 16:48:59
Short summary description Samsung UE48J5100AK 121.9 cm (48") Full HD Smart TV Black:

Samsung UE48J5100AK, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UE48J5100AK 121.9 cm (48") Full HD Smart TV Black:

Samsung UE48J5100AK. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.