Samsung logo

Samsung UE48H6640SL 121.9 cm (48") Full HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206380
Info modified on:
27 May 2024, 11:54:42
Short summary description Samsung UE48H6640SL 121.9 cm (48") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE48H6640SL, 121.9 cm (48"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE48H6640SL 121.9 cm (48") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE48H6640SL. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.