Samsung logo

Samsung UE46H6273SS 116.8 cm (46") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175279
Info modified on:
13 Nov 2024, 14:32:09
Short summary description Samsung UE46H6273SS 116.8 cm (46") Full HD Smart TV Black:

Samsung UE46H6273SS, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UE46H6273SS 116.8 cm (46") Full HD Smart TV Black:

Samsung UE46H6273SS. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index). Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.