Samsung logo

Samsung Series 8 UE46F8000STXXU TV 116.8 cm (46") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138942
Info modified on:
06 Nov 2024, 12:49:41
Short summary description Samsung Series 8 UE46F8000STXXU TV 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE46F8000STXXU, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE46F8000STXXU TV 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE46F8000STXXU. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.