Samsung logo

Samsung UE46F7090SL 116.8 cm (46") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199891
Info modified on:
09 Nov 2024, 10:05:28
Short summary description Samsung UE46F7090SL 116.8 cm (46") Full HD Smart TV Wi-Fi Silver:

Samsung UE46F7090SL, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE46F7090SL 116.8 cm (46") Full HD Smart TV Wi-Fi Silver:

Samsung UE46F7090SL. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.