Samsung logo

Samsung UE46F6800 116.8 cm (46") Full HD Smart TV Wi-Fi Black, Silver, Transparent

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179580
Info modified on:
08 Nov 2024, 09:03:40
Short summary description Samsung UE46F6800 116.8 cm (46") Full HD Smart TV Wi-Fi Black, Silver, Transparent:

Samsung UE46F6800, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver, Transparent

Long summary description Samsung UE46F6800 116.8 cm (46") Full HD Smart TV Wi-Fi Black, Silver, Transparent:

Samsung UE46F6800. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver, Transparent

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.