Samsung logo

Samsung UE46F5500AK 116.8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106173
Info modified on:
21 Nov 2024, 10:17:51
Short summary description Samsung UE46F5500AK 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46F5500AK, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Samsung UE46F5500AK 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46F5500AK. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.