Samsung logo

Samsung Series 8 UE46ES8000SXXN TV 116.8 cm (46") Full HD Smart TV Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111962
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Series 8 UE46ES8000SXXN TV 116.8 cm (46") Full HD Smart TV Black, Silver:

Samsung Series 8 UE46ES8000SXXN, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black, Silver

Long summary description Samsung Series 8 UE46ES8000SXXN TV 116.8 cm (46") Full HD Smart TV Black, Silver:

Samsung Series 8 UE46ES8000SXXN. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.