Samsung UE46ES6710S, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
Samsung UE46ES6710S. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White