Samsung logo

Samsung UE46D7000 116.8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272941
Info modified on:
15 Nov 2024, 17:28:21
Short summary description Samsung UE46D7000 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46D7000, 116.8 cm (46"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Samsung UE46D7000 116.8 cm (46") Full HD Wi-Fi Black:

Samsung UE46D7000. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.