location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE46C6000 116.8 cm (46") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE46C6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE46C6000RWXXN
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE46C6000 116.8 cm (46") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 x 400 mm
More>>>
Short summary description Samsung UE46C6000 116.8 cm (46") Full HD Black:
This short summary of the Samsung UE46C6000 116.8 cm (46") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE46C6000, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, Black

Long summary description Samsung UE46C6000 116.8 cm (46") Full HD Black:
This is an auto-generated long summary of Samsung UE46C6000 116.8 cm (46") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE46C6000. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
116 cm
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Audio system
Dolby Digital Plus, Dolby Pulse
Design
Product colour *
Black
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
SCART ports quantity
1
RF ports quantity
1
HDMI ports quantity *
4
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.1 W
Weight & dimensions
Width (with stand)
1096 mm
Depth (with stand)
277.2 mm
Height (with stand)
724 mm
Weight (with stand)
20.8 kg
Width (without stand)
1096 mm
Depth (without stand)
29.9 mm
Height (without stand)
659 mm
Weight (without stand)
16.1 kg
Package dimensions (WxDxH)
1360 x 140 x 810 mm
Packaging data
Package weight
24.9 kg
Other features
Power requirements
220-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:41:10
Uk has collected 1 expert review for Samsung UE46C6000 116.8 cm (46") Full HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
flatpanelshd.com
Updated:
2011-10-04 04:40:02
C6000 is part of the and one of the lower priced Samsung LED models. Features like the Internet function has been left out but C6000 still has the very slim design, DLNA and 100/120 Hz.In this review we're taking a look at the 40-inch C6000 that is i...
Bottom line Samsung C6000 is pretty much similar to the 2009 models in regards of design, functionality and inputs, besides the new DLNA function that is the best we have seen on a flat panel TV so far. It has support for most formats and the navigation is fast. T...
0%
pocket-lint.com
Updated:
2011-08-17 22:49:41
This LED from Samsung falls into the all-new TV category of “affordable high-end”, and is likely to appeal to anyone after the latest and greatest slimscreen tech, but who can’t actually afford most incarnations. It is this everyman approach that has...
Good SD picture quality, Blu-ray, DivX HD streaming, slimness, price...
Bad Internet@TV platform is missing, “black hole” contrast, lacks Wi-Fi, poor audio...
Bottom line If you want a flatscreen that lives up to that moniker, but don't want to pay for frivolous features, Samsung’s UE32C6000 will appeal. Highly capable with SD and HD, but missing Internet connectivity (and 3D compatibility), decent file support via USB...
80%
digitalversus.com
Updated:
2011-08-17 22:49:41
Contrast:2164:1Black level:0.08 cd/m²Average gamma:4.7 / 5 DeltaE:3.4 Average discrepancy across display:11%Viewing angles:1.9 / 5Energy consumption:70 WMultimedia player:3.6 / 5We take these readings using the best settings for watching a movie. Cinem...
Good Good contrast with deep blacks, Low energy consumption: 70 W, Remote control with backlighting, Low ghosting time: average of 9.5 ms...
Bad Colour problems, even in Cinema mode, Viewing angles too narrow, Media player doesn't support M2TS, MTS or subtitle files, You'll need a Home Cinema kit for decent sound...
Bottom line The Samsung C6000 is a good TV overall, with a fast response time, good contrast ratio and low energy consumption. On the other hand, the CMO panel has real trouble reproducing colours accurately...
60%
trustedreviews.com
Updated:
2011-08-17 22:49:41
If you've found yourself staring adoringly at Samsung's extraordinarily designed 2010 edge-LED LCD TV range, only to then find yourself staring despairingly at your dwindling bank balance, then today's review should be of interest. For what we have on our...
80%
whathifi.com
Updated:
2011-08-17 22:49:41
Complete and utter domination. That's one phrase that springs to mind when describing Samsung's plans for the flatscreen TV market. From £7000 luxury LCD TVs to 19in desktop fodder, offers it all. And it's a mark of the company's consistency across th...
Good Excellent Freeview HD tuner, passable sound, vibrant picture, great with motion...
Bad Hidef images could be clearer and show greater depth, no internet functionality...
80%
hdtvtest.co.uk
Updated:
2011-08-17 22:49:41
The subject of today’s HDTV review is the elegantly designed LED-LCD TV Samsung UE32C6000, a midrange LED-lit LCD television designed for apartments and bedrooms with performance in mind. So without further ado, let’s move onto our review of the Samsun...
Bottom line Samsung produced yet another winner that will appeal to many users, and managed to improve upon the previous model in every aspect bar input lag. For that reason and the auto-dimming, the Samsung UE32C6000 slipped away from the top spot. Hopefully Sams...
0%
techradar.com
Updated:
2011-08-17 22:49:42
Selling for around £800, this strikingly beautiful screen is by no means the most affordable of 32-inch TV but the UE32C6000 is the entry-level model in Samsung's premium C6000 range of 2D Full HD LED panels.For £800 you expect more than just a pretty fra...
Good Freeview HD, Multimedia playback, LED backlight, Picture options, Generally excellent pictures, Design...
Bad No internet TV portal, No 3D, Usual flatscreen audio issues, Lack of detail in dark areas...
Bottom line ForFreeview HDMultimedia playbackLED backlightPicture optionsGenerally excellent picturesDesign...
80%
Brand Image Product code Product Stock Price from
Samsung UE46C6530UW 116.8 cm (46") Full HD Smart TV Black Samsung UE46C6530UW 116.8 cm (46") Full HD Smart TV Black
(show image)
UE46C6530U UE46C6530UW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen UE46C6530 TV 116.8 cm (46") Full HD Grey Samsung EcoGreen UE46C6530 TV 116.8 cm (46") Full HD Grey
(show image)
UE46C6530 UE46C6530 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 8 UE46B8000XWXXH TV 116.8 cm (46") Full HD Black Samsung Series 8 UE46B8000XWXXH TV 116.8 cm (46") Full HD Black
(show image)
UE46B8000XWXXH UE46B8000XWXXH 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EcoGreen UE46B6000 116.8 cm (46") Full HD Black Samsung EcoGreen UE46B6000 116.8 cm (46") Full HD Black
(show image)
UE46B6000VWXXH UE46B6000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 8 UE46B8000XP TV 116.8 cm (46") Full HD Black Samsung Series 8 UE46B8000XP TV 116.8 cm (46") Full HD Black
(show image)
UE46B8000XP UE46B8000XP 0.00
(excl. VAT)
0 (incl. VAT)