Samsung logo

Samsung 43TU7125 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79349
Info modified on:
11 Dec 2024, 14:45:09
Short summary description Samsung 43TU7125 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung 43TU7125, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Grey

Long summary description Samsung 43TU7125 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung 43TU7125. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.