Samsung logo

Samsung UE43M5575AU 109.2 cm (43") Full HD Smart TV Wi-Fi Black, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123558
Info modified on:
21 Jun 2024, 15:52:13
Short summary description Samsung UE43M5575AU 109.2 cm (43") Full HD Smart TV Wi-Fi Black, Titanium:

Samsung UE43M5575AU, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung UE43M5575AU 109.2 cm (43") Full HD Smart TV Wi-Fi Black, Titanium:

Samsung UE43M5575AU. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2, TNT. Wi-Fi, Ethernet LAN. Product colour: Black, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.