Samsung logo

Samsung UE43KU6649U 109.2 cm (43") 4K Ultra HD Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84133
Info modified on:
11 Nov 2024, 05:48:59
Short summary description Samsung UE43KU6649U 109.2 cm (43") 4K Ultra HD Wi-Fi Silver:

Samsung UE43KU6649U, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Silver

Long summary description Samsung UE43KU6649U 109.2 cm (43") 4K Ultra HD Wi-Fi Silver:

Samsung UE43KU6649U. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.