Samsung logo

Samsung UE43KU6510 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103283
Info modified on:
08 Nov 2024, 17:02:25
Short summary description Samsung UE43KU6510 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE43KU6510, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE43KU6510 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi White:

Samsung UE43KU6510. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.