Samsung logo

Samsung UE43J5570SU 109.2 cm (43") Full HD Smart TV Wi-Fi Silver 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207145
Info modified on:
14 Mar 2024, 17:15:37
Short summary description Samsung UE43J5570SU 109.2 cm (43") Full HD Smart TV Wi-Fi Silver 500 cd/m²:

Samsung UE43J5570SU, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE43J5570SU 109.2 cm (43") Full HD Smart TV Wi-Fi Silver 500 cd/m²:

Samsung UE43J5570SU. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 300, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.