Samsung logo

Samsung UE43CU8500KXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20627
Info modified on:
22 Nov 2024, 11:06:53
Short summary description Samsung UE43CU8500KXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE43CU8500KXXU, 109.2 cm (43"), 4K Ultra HD, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE43CU8500KXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE43CU8500KXXU. Display diagonal: 109.2 cm (43"), HD type: 4K Ultra HD, Display technology: LED. Smart TV. Contrast ratio (typical): 16:9, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.