Samsung logo

Samsung UE42F5370SS 106.7 cm (42") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265421
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE42F5370SS 106.7 cm (42") Full HD Smart TV Black:

Samsung UE42F5370SS, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE42F5370SS 106.7 cm (42") Full HD Smart TV Black:

Samsung UE42F5370SS. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.