Samsung logo

Samsung UE42F5070 106.7 cm (42") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212839
Info modified on:
15 Nov 2024, 15:24:00
Short summary description Samsung UE42F5070 106.7 cm (42") Full HD Black:

Samsung UE42F5070, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE42F5070 106.7 cm (42") Full HD Black:

Samsung UE42F5070. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.