Samsung logo

Samsung UE42F5000 106.7 cm (42") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107553
Info modified on:
08 Nov 2024, 17:33:10
Short summary description Samsung UE42F5000 106.7 cm (42") Full HD Black:

Samsung UE42F5000, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung UE42F5000 106.7 cm (42") Full HD Black:

Samsung UE42F5000. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.