Samsung logo

Samsung UE40MU6102K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171311
Info modified on:
21 Jun 2024, 15:52:26
Short summary description Samsung UE40MU6102K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40MU6102K, 101.6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40MU6102K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40MU6102K. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.