Samsung UE40M5075AUXXC, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
Samsung UE40M5075AUXXC. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black