Samsung logo

Samsung UE40M5002AK 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269814
Info modified on:
27 May 2024, 12:54:13
Short summary description Samsung UE40M5002AK 101.6 cm (40") Full HD Black:

Samsung UE40M5002AK, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung UE40M5002AK 101.6 cm (40") Full HD Black:

Samsung UE40M5002AK. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.