Samsung UE40K5589SUXZG, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White
Samsung UE40K5589SUXZG. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: White