Samsung 40"TV LED FHD 400Hz WiFi 20W 3HDMI, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Samsung 40"TV LED FHD 400Hz WiFi 20W 3HDMI. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black