Samsung logo

Samsung UE40JU6400K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144330
Info modified on:
10 Nov 2024, 13:46:45
Short summary description Samsung UE40JU6400K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40JU6400K, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40JU6400K 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE40JU6400K. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.