Samsung logo

Samsung UE40H6600SV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182110
Info modified on:
06 Nov 2024, 14:03:35
Short summary description Samsung UE40H6600SV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE40H6600SV, 101.6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE40H6600SV 101.6 cm (40") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE40H6600SV. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.