Samsung UE40F5000AK, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Black
Samsung UE40F5000AK. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Product colour: Black