Samsung logo

Samsung UE40EH5300W 101.6 cm (40") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
452482
Info modified on:
28 Apr 2025, 13:20:32
Short summary description Samsung UE40EH5300W 101.6 cm (40") Full HD Smart TV Black:

Samsung UE40EH5300W, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UE40EH5300W 101.6 cm (40") Full HD Smart TV Black:

Samsung UE40EH5300W. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.