Samsung logo

Samsung UE40D6530 TV 101.6 cm (40") Full HD Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148800
Info modified on:
22 Nov 2024, 09:49:35
Short summary description Samsung UE40D6530 TV 101.6 cm (40") Full HD Wi-Fi Black, Silver:

Samsung UE40D6530, 101.6 cm (40"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black, Silver

Long summary description Samsung UE40D6530 TV 101.6 cm (40") Full HD Wi-Fi Black, Silver:

Samsung UE40D6530. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Wi-Fi. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.