Samsung UE40D5003, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
Samsung UE40D5003. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black