Samsung logo

Samsung 40" LED TV 101.6 cm (40") Full HD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142565
Info modified on:
15 Nov 2024, 11:23:36
Short summary description Samsung 40" LED TV 101.6 cm (40") Full HD Silver:

Samsung 40" LED TV, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Silver

Long summary description Samsung 40" LED TV 101.6 cm (40") Full HD Silver:

Samsung 40" LED TV. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.