Samsung logo

Samsung UE40C7000WWXXC 101.6 cm (40") Full HD Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234983
Info modified on:
07 Nov 2024, 08:41:19
Short summary description Samsung UE40C7000WWXXC 101.6 cm (40") Full HD Brown:

Samsung UE40C7000WWXXC, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Brown

Long summary description Samsung UE40C7000WWXXC 101.6 cm (40") Full HD Brown:

Samsung UE40C7000WWXXC. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Brown

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.