Samsung logo

Samsung UE37D5000PW 94 cm (37") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205448
Info modified on:
07 Nov 2024, 09:50:18
Short summary description Samsung UE37D5000PW 94 cm (37") Full HD Black:

Samsung UE37D5000PW, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE37D5000PW 94 cm (37") Full HD Black:

Samsung UE37D5000PW. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.