location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE37C6200 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE37C6200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE37C6200RSXZG
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung UE37C6200 94 cm (37") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37")
  • - Full HD 1920 x 1080 pixels
  • - CMR (Clear Motion Rate) 400
  • - DVB-C, DVB-S2, DVB-T
  • - Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 77 W
More>>>
Short summary description Samsung UE37C6200 94 cm (37") Full HD Black:
This short summary of the Samsung UE37C6200 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE37C6200, 94 cm (37"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE37C6200 94 cm (37") Full HD Black:
This is an auto-generated long summary of Samsung UE37C6200 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Samsung UE37C6200. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 400. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Motion interpolation technology *
CMR (Clear Motion Rate) 400
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Smart TV
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Picture processing technology
Samsung Wide Color Enhancer
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
PC Audio in
Yes
Audio input for DVI
Yes
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Power
Power consumption (typical) *
77 W
Power consumption (standby) *
45 W
Weight & dimensions
Width (with stand)
897 mm
Depth (with stand)
257 mm
Height (with stand)
614 mm
Weight (with stand)
14.4 kg
Width (without stand)
897 mm
Depth (without stand)
30 mm
Height (without stand)
549 mm
Weight (without stand)
10.8 kg
Other features
3D
No
Wi-Fi ready
Yes
Built-in speaker(s)
Yes