Samsung logo

Samsung M5670 81.3 cm (32") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81408
Info modified on:
21 Jun 2024, 15:52:08
Short summary description Samsung M5670 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

Samsung M5670, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung M5670 81.3 cm (32") Full HD Smart TV Wi-Fi Silver:

Samsung M5670. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 600. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.