Samsung logo

Samsung UE32J4580SS 81.3 cm (32") HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
353510
Info modified on:
27 May 2024, 12:10:01
Short summary description Samsung UE32J4580SS 81.3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4580SS, 81.3 cm (32"), 1366 x 768 pixels, HD, Smart TV, Wi-Fi, White

Long summary description Samsung UE32J4580SS 81.3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4580SS. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.