Samsung logo

Samsung UE32J4500AK 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149235
Info modified on:
08 Nov 2024, 14:57:48
Short summary description Samsung UE32J4500AK 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32J4500AK, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32J4500AK 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32J4500AK. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 100. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.