Samsung logo

Samsung UE32F6890 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Transparent

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125105
Info modified on:
11 Nov 2024, 15:08:02
Short summary description Samsung UE32F6890 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Transparent:

Samsung UE32F6890, 81.3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Transparent

Long summary description Samsung UE32F6890 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Transparent:

Samsung UE32F6890. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Transparent

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.