Samsung logo

Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127295
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic:

Samsung UE32F6200AW, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic:

Samsung UE32F6200AW. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.