Samsung logo

Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150595
Info modified on:
15 Nov 2024, 12:55:27
Short summary description Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic:

Samsung UE32F6200AW, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE32F6200AW 81.3 cm (32") Full HD Smart TV Wi-Fi Metallic:

Samsung UE32F6200AW. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.