Samsung logo

Samsung F6100 81.3 cm (32") Full HD Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116144
Info modified on:
14 Nov 2024, 16:37:13
Short summary description Samsung F6100 81.3 cm (32") Full HD Black, Grey:

Samsung F6100, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black, Grey

Long summary description Samsung F6100 81.3 cm (32") Full HD Black, Grey:

Samsung F6100. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.