Samsung logo

Samsung UE32F6000FKXXU TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1692
Info modified on:
29 May 2025, 18:16:51
Short summary description Samsung UE32F6000FKXXU TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32F6000FKXXU, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32F6000FKXXU TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32F6000FKXXU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2C. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.