Samsung logo

Samsung UE32F4510AK 81.3 cm (32") HD Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158334
Info modified on:
21 Nov 2024, 14:11:31
Short summary description Samsung UE32F4510AK 81.3 cm (32") HD Wi-Fi Silver:

Samsung UE32F4510AK, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Wi-Fi, Silver

Long summary description Samsung UE32F4510AK 81.3 cm (32") HD Wi-Fi Silver:

Samsung UE32F4510AK. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: RGB-dynamic. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.