Samsung logo

Samsung UE32F4510 TV 81.3 cm (32") HD Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124108
Info modified on:
07 Nov 2024, 10:13:00
Short summary description Samsung UE32F4510 TV 81.3 cm (32") HD Wi-Fi White:

Samsung UE32F4510, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Wi-Fi, White

Long summary description Samsung UE32F4510 TV 81.3 cm (32") HD Wi-Fi White:

Samsung UE32F4510. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.